CyberPower OR600ELCDRM1U uninterruptible power supply (UPS) 0.6 kVA 360 W 6 AC outlet(s)

Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
37858
Info modified on:
22 Mar 2024, 12:35:46
Short summary description CyberPower OR600ELCDRM1U uninterruptible power supply (UPS) 0.6 kVA 360 W 6 AC outlet(s):
CyberPower OR600ELCDRM1U, 0.6 kVA, 360 W, 160 V, 265 V, 47/63 Hz, 230 V
Long summary description CyberPower OR600ELCDRM1U uninterruptible power supply (UPS) 0.6 kVA 360 W 6 AC outlet(s):
CyberPower OR600ELCDRM1U. Output power capacity: 0.6 kVA, Output power: 360 W, Input operation voltage (min): 160 V. Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 1U. Width: 430 mm, Depth: 235 mm, Height: 440 mm