https://images.icecat.biz/img/brand/thumb/296_43da29e9090a4a1bbc59f745856c523b.jpg

CLUB3D GT 220 GeForce GT 220 1 GB GDDR2

https://images.icecat.biz/img/norm/high/3773971-9602.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
80379
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GT 220 GeForce GT 220 1 GB GDDR2:

CLUB3D GT 220, GeForce GT 220, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D GT 220 GeForce GT 220 1 GB GDDR2:

CLUB3D GT 220. Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content