CLUB3D HD4890 1 GB GDDR5

https://images.icecat.biz/img/norm/high/3637066-8354.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
81838
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD4890 1 GB GDDR5:

CLUB3D HD4890, 1 GB, GDDR5, 256 bit, 3900 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D HD4890 1 GB GDDR5:

CLUB3D HD4890. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content