Chieftec CH-01B-B-SL computer case Midi Tower Black, Silver 400 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chieftec CH-01B-B-SL computer case Midi Tower Black, Silver 400 W:
Chieftec CH-01B-B-SL, Midi Tower, PC, Black, Silver, ATX, 400 W, 205 mm
Long summary description Chieftec CH-01B-B-SL computer case Midi Tower Black, Silver 400 W:
Chieftec CH-01B-B-SL. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Power supply: 400 W. Width: 205 mm, Depth: 540 mm, Height: 440 mm. Power supply type: ATX 2.0, Internal drive bays: 6 x 3.5", External drive bays: 3 x 5 1/4", 1 x 3.5"