Canon LEGRIA HF-R48 camcorder Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16497
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF-R48 camcorder Handheld camcorder 3.28 MP CMOS Full HD Black:
Canon LEGRIA HF-R48, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 32 GB, 7.62 cm (3")
Long summary description Canon LEGRIA HF-R48 camcorder Handheld camcorder 3.28 MP CMOS Full HD Black:
Canon LEGRIA HF-R48. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1060x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.1 m. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset