Canon PowerShot SX600 HS 1/2.3" Compact camera 16 MP CMOS 4632 x 3456 pixels White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19122
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX600 HS 1/2.3" Compact camera 16 MP CMOS 4632 x 3456 pixels White:
Canon PowerShot SX600 HS, 16 MP, 4632 x 3456 pixels, CMOS, 18x, Full HD, White
Long summary description Canon PowerShot SX600 HS 1/2.3" Compact camera 16 MP CMOS 4632 x 3456 pixels White:
Canon PowerShot SX600 HS. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4632 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 188 g. Product colour: White