Canon PIXMA TS3452 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm) Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
144671
Info modified on:
07 Mar 2025, 05:41:53
Short summary description Canon PIXMA TS3452 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm) Wi-Fi:
Canon PIXMA TS3452, Inkjet, 4800 x 1200 DPI, 5" x 7" (13x18 cm), Borderless printing, Duplex printing, Wi-Fi
Long summary description Canon PIXMA TS3452 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm) Wi-Fi:
Canon PIXMA TS3452. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 5" x 7" (13x18 cm). Borderless printing, Duplex printing. Wi-Fi. Direct printing. Product colour: Black, White