Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A3 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
142761
Info modified on:
14 Mar 2024, 19:42:56
Short summary description Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A3 Black:
Canon imageFORMULA DR-C225 II, 216 x 356 mm, 600 x 600 DPI, 24 bit, 8 bit, 25 ppm, 25 ppm
Long summary description Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A3 Black:
Canon imageFORMULA DR-C225 II. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: Black. Sensor type: CMOS, Daily duty cycle (max): 1500 pages, Light source: RGB LED. Standard input capacity: 30 sheets. Maximum ISO A-series paper size: A3, Auto Document Feeder (ADF) media weight: 41 - 218 g/m², Maximum scan width: 21.6 cm