Canon DC310 DVD camcorder Value-up 0.68 MP CCD Black, Silver

https://images.icecat.biz/img/norm/high/1547555-8043.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40477
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon DC310 DVD camcorder Value-up 0.68 MP CCD Black, Silver:

Canon DC310 DVD camcorder Value-up, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 430 g

Long summary description Canon DC310 DVD camcorder Value-up 0.68 MP CCD Black, Silver:

Canon DC310 DVD camcorder Value-up. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 112000 x 112000 pixels. Viewfinder resolution (approx.): 114000 pixels, Viewfinder screen size: 0.33"

Embed the product datasheet into your content