Canon PIXMA TS3151 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82661
Info modified on:
14 Mar 2024, 19:37:27
Short summary description Canon PIXMA TS3151 Inkjet A4 4800 x 1200 DPI Wi-Fi:
Canon PIXMA TS3151, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White
Long summary description Canon PIXMA TS3151 Inkjet A4 4800 x 1200 DPI Wi-Fi:
Canon PIXMA TS3151. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White