Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels White

https://images.icecat.biz/img/gallery/38050432_9807212127.jpg
Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
41941
Info modified on:
14 Mar 2024, 19:25:17
Short summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels White:

Canon EOS M100 + EF-M 15-45mm IS STM, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, White

Long summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels White:

Canon EOS M100 + EF-M 15-45mm IS STM. Camera type: MILC, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 266 g. Product colour: White

Embed the product datasheet into your content