Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29305
Info modified on:
18 Jan 2024, 17:34:39
Short summary description Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
Canon PIXMA MP460, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing
Long summary description Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
Canon PIXMA MP460. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing