Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
Canon PowerShot S3 IS, 6 MP, 1/2.5", CCD, 12x, 410 g, Black
Long summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
Canon PowerShot S3 IS. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 410 g. Product colour: Black