Canon PIXMA G2400 Inkjet A4 4800 x 1200 DPI

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72481
Info modified on:
03 Feb 2023, 13:56:52
Short summary description Canon PIXMA G2400 Inkjet A4 4800 x 1200 DPI:
Canon PIXMA G2400, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black
Long summary description Canon PIXMA G2400 Inkjet A4 4800 x 1200 DPI:
Canon PIXMA G2400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black