Candy Brava CDIN 2D620PB-80E Fully built-in 16 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23281
Info modified on:
27 May 2024, 16:06:36
Short summary description Candy Brava CDIN 2D620PB-80E Fully built-in 16 place settings E:
Candy Brava CDIN 2D620PB-80E, Fully built-in, Full size (60 cm), Grey, White, Buttons, LED
Long summary description Candy Brava CDIN 2D620PB-80E Fully built-in 16 place settings E:
Candy Brava CDIN 2D620PB-80E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: Grey. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 43 dB. Apps supported: Candy simply-Fi. Energy efficiency class: E, Water consumption per cycle: 10.9 L, Energy consumption per 100 cycles: 97 kWh. Width: 598 mm, Depth: 550 mm, Weight: 35.5 kg