Candy GVS 148D3-80 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29137
Info modified on:
27 May 2024, 13:54:15
Short summary description Candy GVS 148D3-80 washing machine Front-load 8 kg 1400 RPM White:
Candy GVS 148D3-80, Front-load, 8 kg, A, 79 dB, 1400 RPM, 196 kWh
Long summary description Candy GVS 148D3-80 washing machine Front-load 8 kg 1400 RPM White:
Candy GVS 148D3-80. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm