Buffalo TeraStation 1400R NAS ARM Armada 370 0.5 GB DDR3 4 TB HDD Linux Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation 1400R NAS ARM Armada 370 0.5 GB DDR3 4 TB HDD Linux Black, Silver:
Buffalo TeraStation 1400R, NAS, ARM, Armada 370, 0.5 GB, DDR3, 4 TB
Long summary description Buffalo TeraStation 1400R NAS ARM Armada 370 0.5 GB DDR3 4 TB HDD Linux Black, Silver:
Buffalo TeraStation 1400R. Type: NAS. Processor family: ARM, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: Linux