Brother PR1000 sewing machine Electric

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115847
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother PR1000 sewing machine Electric:
Brother PR1000, White, Embroidery, LCD, Sensor, USB, 1000 SPM
Long summary description Brother PR1000 sewing machine Electric:
Brother PR1000. Product colour: White, Sewing machine functions: Embroidery, Display: LCD. Power supply type: Electric, AC input voltage: 110 V. Width: 512.7 mm, Depth: 588.9 mm, Height: 673 mm