Braun 8-in-1 All-in-one trimmer MGK3085, Beard Trimmer & Hair Clipper, Black/Blue

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24874
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Braun 8-in-1 All-in-one trimmer MGK3085, Beard Trimmer & Hair Clipper, Black/Blue:
Braun 8-in-1 All-in-one trimmer MGK3085, Beard Trimmer & Hair Clipper, Black/Blue, Black, 0.5 mm, 2.1 cm, 60 min, 100 - 240V, 390 g
Long summary description Braun 8-in-1 All-in-one trimmer MGK3085, Beard Trimmer & Hair Clipper, Black/Blue:
Braun 8-in-1 All-in-one trimmer MGK3085, Beard Trimmer & Hair Clipper, Black/Blue. Product colour: Black, Minimum hair length: 0.5 mm, Maximum hair length: 2.1 cm. Operating time: 60 min, AC input voltage: 100 - 240V. Weight: 390 g, Battery weight: 14 g. Package width: 61.5 mm, Package depth: 225 mm, Package height: 222 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 192 mm, Master (outer) case length: 231 mm