Bosch Maxx WTW86564 tumble dryer Freestanding Front-load 7 kg Silver, White

https://images.icecat.biz/img/norm/high/19664935-6694.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41844
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Bosch Maxx WTW86564 tumble dryer Freestanding Front-load 7 kg Silver, White:

Bosch Maxx WTW86564, Freestanding, Front-load, Heat pump, Silver, White, Buttons, Rotary, Right

Long summary description Bosch Maxx WTW86564 tumble dryer Freestanding Front-load 7 kg Silver, White:

Bosch Maxx WTW86564. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Timed, Blouse/shirt, Cotton. Delay start (max): 24 h. Energy consumption: 1.65 kWh, Annual energy consumption: 212 kWh, Connected load: 1000 W. Depth: 636 mm, Width: 598 mm, Height: 842 mm

Embed the product datasheet into your content