Bosch Serie 4 WTE84107DN tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27153
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Bosch Serie 4 WTE84107DN tumble dryer Freestanding Front-load 7 kg B White:
Bosch Serie 4 WTE84107DN, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Long summary description Bosch Serie 4 WTE84107DN tumble dryer Freestanding Front-load 7 kg B White:
Bosch Serie 4 WTE84107DN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: B, Cycle time: 124 min. Energy efficiency class: B, Annual energy consumption: 504 kWh, Heat source: Electric. Depth: 626 mm, Width: 598 mm, Height: 842 mm