Bosch Serie 4 WAN28150GB washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15573
Info modified on:
14 Mar 2024, 19:07:13
Short summary description Bosch Serie 4 WAN28150GB washing machine Front-load 8 kg 1400 RPM White:
Bosch Serie 4 WAN28150GB, Front-load, 8 kg, B, 76 dB, 1400 RPM, 176 kWh
Long summary description Bosch Serie 4 WAN28150GB washing machine Front-load 8 kg 1400 RPM White:
Bosch Serie 4 WAN28150GB. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 176 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 598 mm, Depth: 600 mm, Height: 848 mm