Bosch Serie 4 SMS46KW04E dishwasher Freestanding 13 place settings E

https://images.icecat.biz/img/gallery/70320904_5779874954.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25941
Info modified on:
27 May 2024, 13:47:36
Short summary description Bosch Serie 4 SMS46KW04E dishwasher Freestanding 13 place settings E:

Bosch Serie 4 SMS46KW04E, Freestanding, Full size (60 cm), White, Stainless steel, Touch, 1.75 m

Long summary description Bosch Serie 4 SMS46KW04E dishwasher Freestanding 13 place settings E:

Bosch Serie 4 SMS46KW04E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 845 mm, Depth: 600 mm, Height: 845 mm. Package weight: 53 kg

Embed the product datasheet into your content