Bosch FLEXIDOME IP indoor 5000 IR Dome IP security camera 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59242
Info modified on:
14 Mar 2024, 17:26:05
Short summary description Bosch FLEXIDOME IP indoor 5000 IR Dome IP security camera 1920 x 1080 pixels Ceiling/wall:
Bosch FLEXIDOME IP indoor 5000 IR, IP security camera, Indoor, Wired, EN 60950-1 UL 60950-1 CAN/CSA-C22.2 NO. 60950-1-07 EN 50130-4; EN 50130-5 FCC EMC 2004/108/EC EN..., Ceiling/wall, Black, White
Long summary description Bosch FLEXIDOME IP indoor 5000 IR Dome IP security camera 1920 x 1080 pixels Ceiling/wall:
Bosch FLEXIDOME IP indoor 5000 IR. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Dome. Angle of rotation: 330°, Lens viewing angle, horizontal: 117°, Lens viewing angle, vertical: 61°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Focal length range: 3 - 10 mm