Bosch Serie 6 KSV36AI4P fridge Freestanding 346 L D Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22229
Info modified on:
27 May 2024, 13:09:15
Short summary description Bosch Serie 6 KSV36AI4P fridge Freestanding 346 L D Stainless steel:
Bosch Serie 6 KSV36AI4P, 346 L, No Frost system, SN-T, 39 dB, D, Stainless steel
Long summary description Bosch Serie 6 KSV36AI4P fridge Freestanding 346 L D Stainless steel:
Bosch Serie 6 KSV36AI4P. Fridge net capacity: 346 L, No Frost system, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Left. Annual energy consumption: 93 kWh, Energy efficiency class: D. Weight: 72 kg. Product colour: Stainless steel