Bosch Serie 6 HBG23B360R oven 61 L Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9572
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Bosch Serie 6 HBG23B360R oven 61 L Black:
Bosch Serie 6 HBG23B360R, Medium, Electric, 61 L, 61 L, 270 °C, Built-in
Long summary description Bosch Serie 6 HBG23B360R oven 61 L Black:
Bosch Serie 6 HBG23B360R. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 61 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.84 kWh, Connected load: 3580 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm