Bosch GSN36A30 freezer Upright freezer Freestanding 296 L White

https://images.icecat.biz/img/norm/high/19407536-7116.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45317
Info modified on:
22 Feb 2023, 14:59:48
Short summary description Bosch GSN36A30 freezer Upright freezer Freestanding 296 L White:

Bosch GSN36A30, 296 L, 24 kg/24h, SN-T, 44 dB, No Frost system, White

Long summary description Bosch GSN36A30 freezer Upright freezer Freestanding 296 L White:

Bosch GSN36A30. Freezer net capacity: 296 L, Climate class: SN-T, Freezing capacity: 24 kg/24h, Storage time during power failure: 30 h, Noise level: 44 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 242 kWh. Product colour: White

Embed the product datasheet into your content