Bosch Serie 4 GSN29VW3P freezer Upright freezer Freestanding 200 L White

https://images.icecat.biz/img/gallery/55092534_9574543896.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34177
Info modified on:
27 May 2024, 12:59:10
Short summary description Bosch Serie 4 GSN29VW3P freezer Upright freezer Freestanding 200 L White:

Bosch Serie 4 GSN29VW3P, 200 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Bosch Serie 4 GSN29VW3P freezer Upright freezer Freestanding 200 L White:

Bosch Serie 4 GSN29VW3P. Freezer net capacity: 200 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 214 kWh. Product colour: White

Embed the product datasheet into your content