Bosch GBH 220 720 W SDS Plus

https://images.icecat.biz/img/gallery/9a4b7eb15805976331d2ce74f2d3b47a.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
3116
Info modified on:
26 Oct 2023, 15:58:51
Short summary description Bosch GBH 220 720 W SDS Plus:

Bosch GBH 220, SDS Plus, Black, Blue, 2.2 cm, 2 J, 4800 bpm, 1.3 cm

Long summary description Bosch GBH 220 720 W SDS Plus:

Bosch GBH 220. Chuck type: SDS Plus, Product colour: Black, Blue. Drilling diameter in concrete (max): 2.2 cm, Impact energy (max): 2 J, Impact rate: 4800 bpm. Power source: AC, Input power: 720 W. Weight: 2.3 kg, Width: 334 mm, Depth: 88 mm

Embed the product datasheet into your content