Blomberg WNF 6100 WEN washing machine Front-load 6 kg 1000 RPM White

https://images.icecat.biz/img/norm/high/19438616-2539.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
90680
Info modified on:
21 Feb 2024, 12:16:58
Short summary description Blomberg WNF 6100 WEN washing machine Front-load 6 kg 1000 RPM White:

Blomberg WNF 6100 WEN, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Blomberg WNF 6100 WEN washing machine Front-load 6 kg 1000 RPM White:

Blomberg WNF 6100 WEN. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 470 mm, Height: 840 mm

Embed the product datasheet into your content