Bestway Lay-Z-Spa Grenada AirJet Inflatable Hot Tub Spa 6-8 person

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44313
Info modified on:
19 Mar 2025, 12:46:15
Short summary description Bestway Lay-Z-Spa Grenada AirJet Inflatable Hot Tub Spa 6-8 person:
Bestway Lay-Z-Spa Grenada AirJet Inflatable Hot Tub Spa 6-8 person, 8 person(s), Round, Bubble/Jet massage, Polyvinyl chloride (PVC), Grey, 40 °C
Long summary description Bestway Lay-Z-Spa Grenada AirJet Inflatable Hot Tub Spa 6-8 person:
Bestway Lay-Z-Spa Grenada AirJet Inflatable Hot Tub Spa 6-8 person. Number of persons: 8 person(s), Shape: Round, Massage type: Bubble/Jet massage. AC input voltage: 220 - 240 V. Width: 2360 mm, Depth: 2360 mm, Height: 710 mm. Package width: 830 mm, Package depth: 650 mm, Package height: 575 mm. Master (outer) case length: 840 mm, Master (outer) case width: 660 mm, Master (outer) case height: 575 mm