BenQ SW2700PT LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

https://images.icecat.biz/img/gallery/30084035_8571614363.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
25548
Info modified on:
30 Dec 2024, 17:23:52
Short summary description BenQ SW2700PT LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

BenQ SW2700PT, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 5 ms, Black

Long summary description BenQ SW2700PT LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

BenQ SW2700PT. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content