BenQ G922HDL computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36624
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ G922HDL computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
BenQ G922HDL, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black
Long summary description BenQ G922HDL computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
BenQ G922HDL. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black