BenQ C1430 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13351
Info modified on:
08 Jun 2018, 10:15:46
Short summary description BenQ C1430 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver:
BenQ C1430, 14 MP, 4320 x 3240 pixels, CMOS, 3x, HD, Silver
Long summary description BenQ C1430 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver:
BenQ C1430. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 41 MB. PictBridge. Weight: 110 g. Product colour: Silver