Beko DSFS 6835 X dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26932
Info modified on:
27 May 2024, 11:52:29
Short summary description Beko DSFS 6835 X dishwasher Freestanding 10 place settings:
Beko DSFS 6835 X, Freestanding, Stainless steel, Stainless steel, 10 place settings, 47 dB, Auto, Eco, Intensive, Pre-wash
Long summary description Beko DSFS 6835 X dishwasher Freestanding 10 place settings:
Beko DSFS 6835 X. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.66 kWh. Width: 450 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 189 kWh, Annual water consumption: 2520 L