Beko DIS 1520 dishwasher Fully built-in 10 place settings

https://images.icecat.biz/img/norm/high/9464817-5017.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35233
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko DIS 1520 dishwasher Fully built-in 10 place settings:

Beko DIS 1520, Fully built-in, Stainless steel, 10 place settings, Intensive, Pre-wash, Quick, 13 L, 0.9 kWh

Long summary description Beko DIS 1520 dishwasher Fully built-in 10 place settings:

Beko DIS 1520. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 10 place settings, Dishwashing programs: Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.9 kWh. Width: 450 mm. Drying class: A, Annual energy consumption: 261 kWh, Annual water consumption: 3640 L

Embed the product datasheet into your content