Beko DHX93460W tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21587
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Beko DHX93460W tumble dryer Freestanding Front-load 9 kg A++ White:
Beko DHX93460W, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Glass window door
Long summary description Beko DHX93460W tumble dryer Freestanding Front-load 9 kg A++ White:
Beko DHX93460W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Sport, Freshen-up, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry,.... Delay start (max): 24 h, Feet adjustment: 1.5 cm. Energy efficiency class: A++, Energy consumption: 2.14 kWh, Annual energy consumption: 258.8 kWh. Expanded Polystyrene (EPS) packaging weight: 860 g, Plastic packaging weight: 217 g