Beko BIS 35500 XMS 94 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85206
Info modified on:
04 Mar 2025, 15:24:16
Short summary description Beko BIS 35500 XMS 94 L Black, Stainless steel:
Beko BIS 35500 XMS, Large, Electric, 94 L, 94 L, Built-in, Black, Stainless steel
Long summary description Beko BIS 35500 XMS 94 L Black, Stainless steel:
Beko BIS 35500 XMS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 94 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.95 kWh. Width: 560 mm, Depth: 550 mm, Height: 590 mm. Package width: 660 mm, Package depth: 660 mm, Package height: 655 mm