Beko BIM 24300 BS oven 71 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92691
Info modified on:
04 Mar 2025, 15:22:29
Short summary description Beko BIM 24300 BS oven 71 L Black:
Beko BIM 24300 BS, Medium, Electric, 71 L, Built-in, Black, Rotary
Long summary description Beko BIM 24300 BS oven 71 L Black:
Beko BIM 24300 BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.79 kWh. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A