be quiet! Straight Power E8 CM power supply unit 480 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37973
Info modified on:
26 Jun 2024, 11:19:36
Short summary description be quiet! Straight Power E8 CM power supply unit 480 W 20+4 pin ATX ATX Black:
be quiet! Straight Power E8 CM, 480 W, 100 - 240 V, 550 W, 50 - 60 Hz, 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Long summary description be quiet! Straight Power E8 CM power supply unit 480 W 20+4 pin ATX ATX Black:
be quiet! Straight Power E8 CM. Total power: 480 W, AC input voltage: 100 - 240 V, Peak power: 550 W. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Compliance certificates: RoHS, Certification: ErP, WEEE, RoHS, Energy Star 5.0