Bang & Olufsen BeoSound Explore Anthracite, Black 60 W

https://images.icecat.biz/img/gallery/91031767_4306908474.jpg
Product family:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
129521
Info modified on:
09 Nov 2023, 13:37:27
Short summary description Bang & Olufsen BeoSound Explore Anthracite, Black 60 W:

Bang & Olufsen BeoSound Explore, 4.6 cm, 60 W, 56 - 22700 Hz, 91 dB, Wireless, USB Type-C

Long summary description Bang & Olufsen BeoSound Explore Anthracite, Black 60 W:

Bang & Olufsen BeoSound Explore. Driver diameter: 4.6 cm. RMS rated power: 60 W, Frequency range: 56 - 22700 Hz, Signal-to-Noise Ratio (SNR): 91 dB. Connectivity technology: Wireless, USB connector type: USB Type-C, Cord length: 1.25 m. Product colour: Anthracite, Black, Product design: Cylinder, Housing material: Aluminium, Fabric, Polymer. Recommended usage: Mobile phone / Smartphone

Embed the product datasheet into your content