ASUS Zen AiO Pro Z240IEGT-GA034T All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18776
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240IEGT-GA034T All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold:
ASUS Zen AiO Pro Z240IEGT-GA034T, 60.5 cm (23.8"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 10 Home
Long summary description ASUS Zen AiO Pro Z240IEGT-GA034T All-in-One PC/workstation Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold:
ASUS Zen AiO Pro Z240IEGT-GA034T. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold