ASUS X75A-DH32 laptop Intel® Core™ i3 i3-3110M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

https://images.icecat.biz/img/norm/high/19685734-1337.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84574
Info modified on:
22 Jan 2025, 05:31:53
Short summary description ASUS X75A-DH32 laptop Intel® Core™ i3 i3-3110M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS X75A-DH32, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description ASUS X75A-DH32 laptop Intel® Core™ i3 i3-3110M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS X75A-DH32. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Embed the product datasheet into your content