ASUS X72F-TY178D-BE laptop Intel® Core™ i3 i3-370M 43.9 cm (17.3") 2 GB DDR3-SDRAM 500 GB Intel® GMA HD FreeDOS Black, Brown

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38302
Info modified on:
22 Jan 2025, 06:15:17
Short summary description ASUS X72F-TY178D-BE laptop Intel® Core™ i3 i3-370M 43.9 cm (17.3") 2 GB DDR3-SDRAM 500 GB Intel® GMA HD FreeDOS Black, Brown:
ASUS X72F-TY178D-BE, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description ASUS X72F-TY178D-BE laptop Intel® Core™ i3 i3-370M 43.9 cm (17.3") 2 GB DDR3-SDRAM 500 GB Intel® GMA HD FreeDOS Black, Brown:
ASUS X72F-TY178D-BE. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: FreeDOS. Product colour: Black, Brown. Weight: 3.11 kg