ASUS Vivobook X556UQ-XO1007T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Blue, Silver

https://images.icecat.biz/img/gallery/30783611_9574.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23912
Info modified on:
29 Jan 2025, 18:15:25
Short summary description ASUS Vivobook X556UQ-XO1007T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Blue, Silver:

ASUS Vivobook X556UQ-XO1007T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS Vivobook X556UQ-XO1007T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Blue, Silver:

ASUS Vivobook X556UQ-XO1007T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Blue, Silver

Embed the product datasheet into your content