ASUS X552WA-BING-SX050B laptop AMD E E1-2100 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21950
Info modified on:
30 Jan 2025, 19:28:22
Short summary description ASUS X552WA-BING-SX050B laptop AMD E E1-2100 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Silver:
ASUS X552WA-BING-SX050B, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description ASUS X552WA-BING-SX050B laptop AMD E E1-2100 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Silver:
ASUS X552WA-BING-SX050B. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8210. Operating system installed: Windows 8.1 with Bing. Product colour: Silver