ASUS X550VX-DM539T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Grey

https://images.icecat.biz/img/gallery/0afaaf8e7bd2e398431ac8c7b82de9ee.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31204
Info modified on:
23 Jan 2025, 18:47:56
Short summary description ASUS X550VX-DM539T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS X550VX-DM539T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS X550VX-DM539T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS X550VX-DM539T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Grey

Embed the product datasheet into your content