ASUS X550LA-XX014H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Grey, Silver

https://images.icecat.biz/img/norm/high/19577989-674.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84146
Info modified on:
24 Jan 2025, 20:22:37
Short summary description ASUS X550LA-XX014H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS X550LA-XX014H, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550LA-XX014H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS X550LA-XX014H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey, Silver

Embed the product datasheet into your content