ASUS X550CC-XX879H laptop Intel® Pentium® 2117U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 White

https://images.icecat.biz/img/norm/high/22300976-9461.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22792
Info modified on:
23 Jan 2025, 19:09:49
Short summary description ASUS X550CC-XX879H laptop Intel® Pentium® 2117U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 White:

ASUS X550CC-XX879H, Intel® Pentium®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550CC-XX879H laptop Intel® Pentium® 2117U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 White:

ASUS X550CC-XX879H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: White

Embed the product datasheet into your content