ASUS X550CC-XO344H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51565
Info modified on:
29 Jan 2025, 19:17:52
Short summary description ASUS X550CC-XO344H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver:
ASUS X550CC-XO344H, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
Long summary description ASUS X550CC-XO344H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver:
ASUS X550CC-XO344H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey, Silver